Lite-On USA International Inc. LED Indication - Discrete LTST-C190EKT

Description
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1182-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1182-2-ND
LED Indication - Discrete 160-1182-2-ND
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1182-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1182-1-ND
LED Indication - Discrete 160-1182-1-ND
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1182-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1182-6-ND
LED Indication - Discrete 160-1182-6-ND
Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 621nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LEDs - 6920972 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Red,3mc d,130deg

LED,SMD,0603,Red,3mcd,130deg

Supplier's Site
LEDs - 6920972P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,SMD,0603,Red,3mc d,130deg

LED,SMD,0603,Red,3mcd,130deg

Supplier's Site
LED Indication - Discrete - LTST-C190EKT - 072688-LTST-C190EKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C190EKT
072688-LTST-C190EKT
LED Indication - Discrete - LTST-C190EKT 072688-LTST-C190EKT
Manufacturer: Lite-On Inc. Win Source Part Number: 072688-LTST-C190EKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 621nm Wavelength - Peak: 630nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 072688-LTST-C190EKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 621nm
Wavelength - Peak: 630nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C190EKT
Standard LEDs - SMD LTST-C190EKT
Standard LEDs - SMD Red Clear 621nm

Standard LEDs - SMD Red Clear 621nm

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1182-2-ND 6920972 6920972P 072688-LTST-C190EKT LTST-C190EKT
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - LTST-C190EKT Standard LEDs - SMD
LED Package: 0603 (1608 Metric) 1.6 x 0.8mm
LED Type Red Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 621 nm (6210 Å) 621 nm (6210 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 2 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details