Lite-On USA International Inc. LED Indication - Discrete - LTST-C190CKT LTST-C190CKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020706-LTST-C190CKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Height (Max): 0.80mm Family Name: LTST-C190CKT Categories: Optoelectronics Status: Active Alternative Parts (Cross-Reference): MSL-194UR; MSL-194DR; MSL-194UOL; MSL-194TUOL ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020706-LTST-C190CKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Height (Max): 0.80mm Family Name: LTST-C190CKT Categories: Optoelectronics Status: Active Alternative Parts (Cross-Reference): MSL-194UR; MSL-194DR; MSL-194UOL; MSL-194TUOL ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C190CKT - 020706-LTST-C190CKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C190CKT
020706-LTST-C190CKT
LED Indication - Discrete - LTST-C190CKT 020706-LTST-C190CKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020706-LTST-C190CKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Height (Max): 0.80mm Family Name: LTST-C190CKT Categories: Optoelectronics Status: Active Alternative Parts (Cross-Reference): MSL-194UR; MSL-194DR; MSL-194UOL; MSL-194TUOL ; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Lite-On Inc.
Win Source Part Number: 020706-LTST-C190CKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 638nm
Wavelength - Peak: 660nm
Height (Max): 0.80mm
Family Name: LTST-C190CKT
Categories: Optoelectronics
Status: Active
Alternative Parts (Cross-Reference): MSL-194UR; MSL-194DR; MSL-194UOL; MSL-194TUOL ;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now Datasheet
LED Indication - Discrete - 160-1181-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1181-2-ND
LED Indication - Discrete 160-1181-2-ND
Red 638nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 638nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C190CKT
Standard LEDs - SMD LTST-C190CKT
Standard LEDs - SMD Red Clear 638nm

Standard LEDs - SMD Red Clear 638nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 020706-LTST-C190CKT 160-1181-2-ND LTST-C190CKT
Product Name LED Indication - Discrete - LTST-C190CKT LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 638 nm (6380 Å) 660 nm (6600 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DU - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details