Lite-On USA International Inc. LED Indication - Discrete - LTST-C190AKT LTST-C190AKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020705-LTST-C190AKT Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 602nm Wavelength - Peak: 610nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020705-LTST-C190AKT Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 602nm Wavelength - Peak: 610nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C190AKT
020705-LTST-C190AKT
LED Indication - Discrete - LTST-C190AKT 020705-LTST-C190AKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020705-LTST-C190AKT Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 602nm Wavelength - Peak: 610nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active

Manufacturer: Lite-On Inc.
Win Source Part Number: 020705-LTST-C190AKT
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 602nm
Wavelength - Peak: 610nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active

Buy Now Datasheet
LED Indication - Discrete - 160-1180-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1180-2-ND
LED Indication - Discrete 160-1180-2-ND
Orange 602nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1180-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1180-1-ND
LED Indication - Discrete 160-1180-1-ND
Orange 602nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1180-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1180-6-ND
LED Indication - Discrete 160-1180-6-ND
Orange 602nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Orange 1.6 x 0.8 x 0.8 mm 130° Water Clear 2 mcd 2.1 V LED Surface Mount - 456-LTST-C190AKT - Utmel Electronic Limited
Hong Kong, China
Orange 1.6 x 0.8 x 0.8 mm 130° Water Clear 2 mcd 2.1 V LED Surface Mount
456-LTST-C190AKT
Orange 1.6 x 0.8 x 0.8 mm 130° Water Clear 2 mcd 2.1 V LED Surface Mount 456-LTST-C190AKT
Orange 1.6 x 0.8 x 0.8 mm 130° Water Clear 2 mcd 2.1 V LED Surface Mount

Orange 1.6 x 0.8 x 0.8 mm 130° Water Clear 2 mcd 2.1 V LED Surface Mount

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C190AKT
Standard LEDs - SMD LTST-C190AKT
Standard LEDs - SMD Amber Clear 602nm

Standard LEDs - SMD Amber Clear 602nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 020705-LTST-C190AKT 160-1180-2-ND 456-LTST-C190AKT LTST-C190AKT
Product Name LED Indication - Discrete - LTST-C190AKT LED Indication - Discrete Orange 1.6 x 0.8 x 0.8 mm 130° Water Clear 2 mcd 2.1 V LED Surface Mount Standard LEDs - SMD
LED Type Orange; Orange Orange Orange; Orange
Peak Wavelength 602 nm (6020 Å) 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details