Lite-On Electronics, Inc. LED Indication - Discrete LTST-C171YKT

Description
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1431-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1431-1-ND
LED Indication - Discrete 160-1431-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1431-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1431-6-ND
LED Indication - Discrete 160-1431-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1431-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1431-2-ND
LED Indication - Discrete 160-1431-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C171YKT
1064405-LTST-C171YKT
LED Indication - Discrete - LTST-C171YKT 1064405-LTST-C171YKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064405-LTST-C171YKT Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4.5mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064405-LTST-C171YKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171YKT
Standard LEDs - SMD LTST-C171YKT
Standard LEDs - SMD Yellow Clear 588nm

Standard LEDs - SMD Yellow Clear 588nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1431-1-ND 1064405-LTST-C171YKT LTST-C171YKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C171YKT Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 588 nm (5880 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details