Lite-On USA International Inc. LED Indication - Discrete LTST-C171TGKT

Description
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2211-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2211-6-ND
LED Indication - Discrete 160-2211-6-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2211-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2211-1-ND
LED Indication - Discrete 160-2211-1-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2211-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2211-2-ND
LED Indication - Discrete 160-2211-2-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C171TGKT
845083-LTST-C171TGKT
LED Indication - Discrete - LTST-C171TGKT 845083-LTST-C171TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 845083-LTST-C171TGKT Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-C171 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2211-6, LTST-C171TGKT-ND, 160-2211-1, 160-2211-2

Manufacturer: Lite-On Inc.
Win Source Part Number: 845083-LTST-C171TGKT
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-C171
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2211-6, LTST-C171TGKT-ND, 160-2211-1, 160-2211-2

Buy Now Datasheet
LEDs - 6920957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171TGKT LED

Lite-On LTST-C171TGKT LED

Supplier's Site
LEDs - 6920957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171TGKT LED

Lite-On LTST-C171TGKT LED

Supplier's Site
LEDs - 1689729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171TGKT LED

Lite-On LTST-C171TGKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171TGKT
Standard LEDs - SMD LTST-C171TGKT
Standard LEDs - SMD SMD LED Thin Green 525nm 120mcd

Standard LEDs - SMD SMD LED Thin Green 525nm 120mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2211-6-ND 845083-LTST-C171TGKT 6920957 6920957P LTST-C171TGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C171TGKT LEDs LEDs Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 2 x 1.25mm
LED Type Green Green; Clear
Peak Wavelength 530 nm (5300 Å) 525 nm (5250 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details