Lite-On USA International Inc. LED Indication - Discrete - LTST-C171KRKT LTST-C171KRKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020703-LTST-C171KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020703-LTST-C171KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C171KRKT
020703-LTST-C171KRKT
LED Indication - Discrete - LTST-C171KRKT 020703-LTST-C171KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020703-LTST-C171KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020703-LTST-C171KRKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Dimension: 2.00mm L x 1.25mm W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
LEDs - 6920941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171KRKT LED

Lite-On LTST-C171KRKT LED

Supplier's Site
LEDs - 6920941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171KRKT LED

Lite-On LTST-C171KRKT LED

Supplier's Site
LEDs - 1689725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171KRKT LED

Lite-On LTST-C171KRKT LED

Supplier's Site
LED Indication - Discrete - 160-1427-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1427-2-ND
LED Indication - Discrete 160-1427-2-ND
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1427-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1427-1-ND
LED Indication - Discrete 160-1427-1-ND
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1427-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1427-6-ND
LED Indication - Discrete 160-1427-6-ND
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171KRKT
Standard LEDs - SMD LTST-C171KRKT
Standard LEDs - SMD Red Clear 55MCD

Standard LEDs - SMD Red Clear 55MCD

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C171KRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C171KRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C171KRKT
20mA 54mcd 无色透明透镜 -55°C~+85°C 631nm Red 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS

20mA 54mcd 无色透明透镜 -55°C~+85°C 631nm Red 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 020703-LTST-C171KRKT 6920941 6920941P 160-1427-2-ND LTST-C171KRKT LTST-C171KRKT
Product Name LED Indication - Discrete - LTST-C171KRKT LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Red Red; Clear Red Red; Red
Peak Wavelength 631 nm (6310 Å) 631 nm (6310 Å) 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Forward Voltage 2 volts 2.4 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
2.2X1.4MM BLUE SMD LED - AA2214QBS/D - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers