Manufacturer: Lite-On Inc.
Win Source Part Number: 072686-LTST-C171KGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 0.80mm
Family Name: LTST-C171KGKT
Categories: Optoelectronics
Status: Active
Dimension: 2.00mm L x 1.25mm W
Alternative Parts (Cross-Reference): APT2012CGCK; APT2012ZGC; KA-2214ZGS; APHCM2012ZGC/E-F01;
Introduction Date: November 13, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Green 571nm LED Indication - Discrete 2V 0805 (2012 Metric)
Green 571nm LED Indication - Discrete 2V 0805 (2012 Metric)
Green 571nm LED Indication - Discrete 2V 0805 (2012 Metric)
Standard LEDs - SMD Green Clear 571nm
20mA 35mcd 无色透明透镜 -55°C~+85°C 571nm Green-yellow 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 072686-LTST-C171KGKT | 6920947 | 6920947P | 160-1426-2-ND | LTST-C171KGKT | LTST-C171KGKT |
| Product Name | LED Indication - Discrete - LTST-C171KGKT | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Green; Green | Green; Clear | Green | Yellow; Green; Green-yellow | ||
| Peak Wavelength | 571 nm (5710 Å) | 571 nm (5710 Å) | 574 nm (5740 Å) | 571 nm (5710 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2 volts | 2.4 volts | 2 volts | 2 volts | ||
| Lens Type | Flat Lens | Flat Lens |