Lite-On USA International Inc. LED Indication - Discrete LTST-C171KFKT

Description
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1425-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1425-2-ND
LED Indication - Discrete 160-1425-2-ND
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1425-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1425-1-ND
LED Indication - Discrete 160-1425-1-ND
LED ORANGE CLEAR CHIP SMD

LED ORANGE CLEAR CHIP SMD

Buy Now Datasheet
LEDs - 1278414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171KFKT LED

Lite-On LTST-C171KFKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171KFKT
Standard LEDs - SMD LTST-C171KFKT
Standard LEDs - SMD Orange 60mcd Water Clr

Standard LEDs - SMD Orange 60mcd Water Clr

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C171KFKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C171KFKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C171KFKT
20mA 90mcd 无色透明透镜 -55°C~+85°C 605nm Orange 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS

20mA 90mcd 无色透明透镜 -55°C~+85°C 605nm Orange 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1425-2-ND 1278414 LTST-C171KFKT LTST-C171KFKT
Product Name LED Indication - Discrete LEDs Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0805 (2012 Metric) 2 x 1.25 x 0.8mm
LED Type Orange Orange; Clear Orange; Orange
Peak Wavelength 611 nm (6110 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 90 milliCandela 280 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
View Details