Red 638nm LED Indication - Discrete 2V 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-C171KDWTTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) |
| LED Type | Red |
| Peak Wavelength | 650 nm (6500 Å) |
| Viewing Angle | 130 degrees |