Manufacturer: Lite-On Inc.
Win Source Part Number: 095767-LTST-C171GKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Standard LEDs - SMD Green Clear 569nm
20mA 12mcd 无色透明透镜 -55°C~+85°C 569nm Green-yellow 130° 100mW 2.1V 0805 Light Emitting Diodes (LED) ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 095767-LTST-C171GKT | 160-1423-2-ND | 6920935 | 6920935P | LTST-C171GKT | LTST-C171GKT |
| Product Name | LED Indication - Discrete - LTST-C171GKT | LED Indication - Discrete | LEDs | LEDs | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Green; Green | Green | Green; Clear | Yellow; Green; Green-yellow | ||
| Peak Wavelength | 569 nm (5690 Å) | 565 nm (5650 Å) | 569 nm (5690 Å) | 569 nm (5690 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | ||
| Lens Type | Flat Lens | Flat Lens |