Lite-On USA International Inc. LED Indication - Discrete LTST-C171EKT

Description
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1422-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1422-2-ND
LED Indication - Discrete 160-1422-2-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1422-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1422-6-ND
LED Indication - Discrete 160-1422-6-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1422-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1422-1-ND
LED Indication - Discrete 160-1422-1-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171EKT
Standard LEDs - SMD LTST-C171EKT
Standard LEDs - SMD Red Clear 621nm

Standard LEDs - SMD Red Clear 621nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1422-2-ND LTST-C171EKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QRBD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red
Peak Wavelength 630 nm (6297 Å)
View Details
3 suppliers
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
View Details