Lite-On USA International Inc. LED Indication - Discrete LTST-C171CKT

Description
Red 638nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 638nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1421-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1421-2-ND
LED Indication - Discrete 160-1421-2-ND
Red 638nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 638nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171CKT
Standard LEDs - SMD LTST-C171CKT
Standard LEDs - SMD Red Clear 638nm

Standard LEDs - SMD Red Clear 638nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1421-2-ND LTST-C171CKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
EXCELED™ series chip LED - SML-D13Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details