Lite-On USA International Inc. LED Indication - Discrete LTST-C171AKT

Description
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1419-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1419-1-ND
LED Indication - Discrete 160-1419-1-ND
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1419-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1419-2-ND
LED Indication - Discrete 160-1419-2-ND
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1419-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1419-6-ND
LED Indication - Discrete 160-1419-6-ND
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LEDs - 6920929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171AKT LED

Lite-On LTST-C171AKT LED

Supplier's Site
LEDs - 6920929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171AKT LED

Lite-On LTST-C171AKT LED

Supplier's Site
LEDs - 1689721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C171AKT LED

Lite-On LTST-C171AKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C171AKT
Standard LEDs - SMD LTST-C171AKT
Standard LEDs - SMD Amber Clear 602nm

Standard LEDs - SMD Amber Clear 602nm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1419-1-ND 6920929 6920929P LTST-C171AKT
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 2 x 1.25mm
LED Type Orange Orange; Clear
Peak Wavelength 610 nm (6100 Å) 602 nm (6020 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1018-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
3 suppliers