Manufacturer: Lite-On Inc.
Win Source Part Number: 114840-LTST-C170YKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Yellow 588nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
20mA 6mcd 无色透明透镜 -55°C~+85°C 588nm Yellow 130° 60mW 2.1V 0805 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Yellow Clear 588nm
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 114840-LTST-C170YKT | 6920925 | 6920925P | 160-1175-1-ND | LTST-C170YKT | LTST-C170YKT |
| Product Name | LED Indication - Discrete - LTST-C170YKT | LEDs | LEDs | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Type | Yellow; Yellow | Yellow; Clear | Yellow | Yellow; Yellow | ||
| Peak Wavelength | 588 nm (5880 Å) | 588 nm (5880 Å) | 585 nm (5850 Å) | 588 nm (5880 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2.1 volts | 2.6 volts | 2.1 volts | 2.1 volts | ||
| Lens Type | Flat Lens | Flat Lens |