Lite-On Electronics, Inc. LED Indication - Discrete LTST-C170KYKT

Description
Amber 595nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Amber 595nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1417-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1417-2-ND
LED Indication - Discrete 160-1417-2-ND
Amber 595nm LED Indication - Discrete 2V 0805 (2012 Metric)

Amber 595nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1417-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details