Lite-On USA International Inc. LEDs LTST-C170KSKT

Description
Lite-On LTST-C170KSKT LED
Request a Quote Datasheet
Description
Lite-On LTST-C170KSKT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6920919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170KSKT LED

Lite-On LTST-C170KSKT LED

Supplier's Site
LEDs - 6920919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170KSKT LED

Lite-On LTST-C170KSKT LED

Supplier's Site
LEDs - 1689718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170KSKT LED

Lite-On LTST-C170KSKT LED

Supplier's Site
LED Indication - Discrete - LTST-C170KSKT - 1209436-LTST-C170KSKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C170KSKT
1209436-LTST-C170KSKT
LED Indication - Discrete - LTST-C170KSKT 1209436-LTST-C170KSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1209436-LTST-C170KSK T Packaging: Reel Mounting Style: SMD Color: Yellow Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Current - Test: 20mA Wavelength - Dominant: 591nm Wavelength - Peak: 588nm Categories: Optoelectronics Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 0805 Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 2.00mm L x 1.25mm W Voltage - Forward (Vf): 2.1V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209436-LTST-C170KSKT
Packaging: Reel
Mounting Style: SMD
Color: Yellow
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Current - Test: 20mA
Wavelength - Dominant: 591nm
Wavelength - Peak: 588nm
Categories: Optoelectronics
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 0805
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.00mm L x 1.25mm W
Voltage - Forward (Vf): 2.1V

Buy Now
LED Indication - Discrete - 160-1416-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1416-6-ND
LED Indication - Discrete 160-1416-6-ND
Yellow 591nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1416-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1416-1-ND
LED Indication - Discrete 160-1416-1-ND
Yellow 591nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1416-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1416-2-ND
LED Indication - Discrete 160-1416-2-ND
Yellow 591nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 591nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C170KSKT
Standard LEDs - SMD LTST-C170KSKT
Standard LEDs - SMD Yellow Clear 587nm

Standard LEDs - SMD Yellow Clear 587nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6920919 6920919P 1209436-LTST-C170KSKT 160-1416-6-ND LTST-C170KSKT
Product Name LEDs LEDs LED Indication - Discrete - LTST-C170KSKT LED Indication - Discrete Standard LEDs - SMD
LED Package: 2 x 1.25mm 0805 (2012 Metric)
LED Type Yellow; Clear Yellow; Yellow Yellow
Peak Wavelength 587 nm (5870 Å) 591 nm (5910 Å) 588 nm (5880 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 112 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-ASM6-SWD1-NQTHHCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details