Lite-On USA International Inc. LEDs LTST-C170KRKT

Description
Lite-On LTST-C170KRKT LED
Request a Quote Datasheet
Description
Lite-On LTST-C170KRKT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6920916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170KRKT LED

Lite-On LTST-C170KRKT LED

Supplier's Site
LEDs - 6920916P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170KRKT LED

Lite-On LTST-C170KRKT LED

Supplier's Site
LEDs - 1689717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170KRKT LED

Lite-On LTST-C170KRKT LED

Supplier's Site
LED Indication - Discrete - LTST-C170KRKT - 072685-LTST-C170KRKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C170KRKT
072685-LTST-C170KRKT
LED Indication - Discrete - LTST-C170KRKT 072685-LTST-C170KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 072685-LTST-C170KRKT Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Dimension: 2.00mm L x 1.25mm W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 072685-LTST-C170KRKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Dimension: 2.00mm L x 1.25mm W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 160-1415-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1415-1-ND
LED Indication - Discrete 160-1415-1-ND
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1415-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1415-2-ND
LED Indication - Discrete 160-1415-2-ND
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1415-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1415-6-ND
LED Indication - Discrete 160-1415-6-ND
Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C170KRKT
Standard LEDs - SMD LTST-C170KRKT
Standard LEDs - SMD Red Clear 631nm

Standard LEDs - SMD Red Clear 631nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6920916 6920916P 072685-LTST-C170KRKT 160-1415-1-ND LTST-C170KRKT
Product Name LEDs LEDs LED Indication - Discrete - LTST-C170KRKT LED Indication - Discrete Standard LEDs - SMD
LED Package: 2 x 1.25mm 0805 (2012 Metric)
LED Type Red; Clear Red; Red Red
Peak Wavelength 631 nm (6310 Å) 631 nm (6310 Å) 639 nm (6390 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 54 milliCandela 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSRS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details