Green 571nm LED Indication - Discrete 2V 0805 (2012 Metric)
Green 571nm LED Indication - Discrete 2V 0805 (2012 Metric)
Green 571nm LED Indication - Discrete 2V 0805 (2012 Metric)
Standard LEDs - SMD Green Clear 571nm
20mA 35mcd 无色透明透镜 -55°C~+85°C 571nm Green-yellow 130° 75mW 2V 0805 Light Emitting Diodes (LED) ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1414-6-ND | 6920907 | 6920907P | 456-LTST-C170KGKT | LTST-C170KGKT | LTST-C170KGKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED GREEN CLEAR SMD | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 0805 (2012 Metric) | 2 x 1.25mm | 2.00mm Lx1.25mm W | |||
| LED Type | Green | Green; Clear | Green; Green | Yellow; Green; Green-yellow | ||
| Peak Wavelength | 574 nm (5740 Å) | 571 nm (5710 Å) | 574 nm (5740 Å) | 571 nm (5710 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 35 milliCandela | 35 milliCandela | 35 milliCandela | 35 milliCandela |