Lite-On Electronics, Inc. LED Indication - Discrete LTST-C170KAKT

Description
Red-Orange 615nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red-Orange 615nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1412-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1412-1-ND
LED Indication - Discrete 160-1412-1-ND
Red-Orange 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1412-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1412-6-ND
LED Indication - Discrete 160-1412-6-ND
Red-Orange 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1412-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1412-2-ND
LED Indication - Discrete 160-1412-2-ND
Red-Orange 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C170KAKT
Standard LEDs - SMD LTST-C170KAKT
Standard LEDs - SMD Orange-Red, 615nm 55mcd, 20mA

Standard LEDs - SMD Orange-Red, 615nm 55mcd, 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1412-1-ND LTST-C170KAKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Reverse mount available chip LED - SML-811UT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details