Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Manufacturer: Lite-On Inc.
Win Source Part Number: 020700-LTST-C170GKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial
Standard LEDs - SMD Green Clear 569nm
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-1179-6-ND | 6920900 | 6920900P | 020700-LTST-C170GKT | LTST-C170GKT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - LTST-C170GKT | Standard LEDs - SMD |
| LED Package: | 0805 (2012 Metric) | 2 x 1.25 x 1.1mm | |||
| LED Type | Green | Green; Clear | Green; Green | ||
| Peak Wavelength | 565 nm (5650 Å) | 569 nm (5690 Å) | 569 nm (5690 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 6 milliCandela | 6 milliCandela |