Lite-On Electronics, Inc. LED Indication - Discrete LTST-C170FKT

Description
LED GREEN CLEAR SMD
Request a Quote Datasheet
Description
LED GREEN CLEAR SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1173-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1173-2-ND
LED Indication - Discrete 160-1173-2-ND
LED GREEN CLEAR SMD

LED GREEN CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 160-1173-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1173-1-ND
LED Indication - Discrete 160-1173-1-ND
LED GREEN CLEAR SMD

LED GREEN CLEAR SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1173-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PCB Based Subminiature Lamps - ASMT-BR20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
6 suppliers