Lite-On USA International Inc. LED Indication - Discrete - LTST-C170EKT LTST-C170EKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880203-LTST-C170EKT Features: Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: LTST-C170 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1178-2, Q11250036, LTSTC170EKT, 160-1178-6, 160-1178-1
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880203-LTST-C170EKT Features: Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: LTST-C170 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1178-2, Q11250036, LTSTC170EKT, 160-1178-6, 160-1178-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C170EKT
880203-LTST-C170EKT
LED Indication - Discrete - LTST-C170EKT 880203-LTST-C170EKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880203-LTST-C170EKT Features: Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: LTST-C170 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1178-2, Q11250036, LTSTC170EKT, 160-1178-6, 160-1178-1

Manufacturer: Lite-On Inc.
Win Source Part Number: 880203-LTST-C170EKT
Features: Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: LTST-C170
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1178-2, Q11250036, LTSTC170EKT, 160-1178-6, 160-1178-1

Buy Now Datasheet
LED Indication - Discrete - 160-1178-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1178-2-ND
LED Indication - Discrete 160-1178-2-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1178-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1178-6-ND
LED Indication - Discrete 160-1178-6-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1178-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1178-1-ND
LED Indication - Discrete 160-1178-1-ND
Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 621nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LEDs - 6920890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170EKT LED

Lite-On LTST-C170EKT LED

Supplier's Site
LEDs - 6920890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170EKT LED

Lite-On LTST-C170EKT LED

Supplier's Site
LEDs - 1689711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C170EKT LED

Lite-On LTST-C170EKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C170EKT
Standard LEDs - SMD LTST-C170EKT
Standard LEDs - SMD Red Clear 621nm

Standard LEDs - SMD Red Clear 621nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880203-LTST-C170EKT 160-1178-2-ND 6920890 6920890P LTST-C170EKT
Product Name LED Indication - Discrete - LTST-C170EKT LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: 0805 (2012 Metric) 2 x 1.25mm
LED Type Red Red; Clear
Peak Wavelength 630 nm (6300 Å) 621 nm (6210 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details