Lite-On USA International Inc. LED Indication - Discrete LTST-C170AKT

Description
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1177-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1177-6-ND
LED Indication - Discrete 160-1177-6-ND
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1177-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1177-1-ND
LED Indication - Discrete 160-1177-1-ND
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1177-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1177-2-ND
LED Indication - Discrete 160-1177-2-ND
Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 602nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C170AKT
072684-LTST-C170AKT
LED Indication - Discrete - LTST-C170AKT 072684-LTST-C170AKT
Manufacturer: Lite-On Inc. Win Source Part Number: 072684-LTST-C170AKT Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 10mA Wavelength - Dominant: 602nm Wavelength - Peak: 610nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active

Manufacturer: Lite-On Inc.
Win Source Part Number: 072684-LTST-C170AKT
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 10mA
Wavelength - Dominant: 602nm
Wavelength - Peak: 610nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C170AKT
Standard LEDs - SMD LTST-C170AKT
Standard LEDs - SMD Amber Clear 602nm

Standard LEDs - SMD Amber Clear 602nm

Buy Now Datasheet
LED ORANGE CLEAR SMD - 456-LTST-C170AKT - Utmel Electronic Limited
Hong Kong, China
LED ORANGE CLEAR SMD
456-LTST-C170AKT
LED ORANGE CLEAR SMD 456-LTST-C170AKT
LED ORANGE CLEAR SMD

LED ORANGE CLEAR SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1177-6-ND 072684-LTST-C170AKT LTST-C170AKT 456-LTST-C170AKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C170AKT Standard LEDs - SMD LED ORANGE CLEAR SMD
LED Package: 0805 (2012 Metric) 2.00mm Lx1.25mm W
LED Type Orange Orange; Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å) 602 nm (6020 Å) 610 nm (6100 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 2 milliCandela 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1407-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details