Lite-On Electronics, Inc. LED Indication - Discrete LTST-C155TBJRKT

Description
LED BLUE/RED CLEAR CHIP SMD
Request a Quote Datasheet
Description
LED BLUE/RED CLEAR CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-C155TBJRKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C155TBJRKTCT-ND
LED Indication - Discrete 160-LTST-C155TBJRKTCT-ND
LED BLUE/RED CLEAR CHIP SMD

LED BLUE/RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C155TBJRKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C155TBJRKTTR-ND
LED Indication - Discrete 160-LTST-C155TBJRKTTR-ND
Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1210 (3225 Metric)

Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-C155TBJRKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-C155TBJRKTDKR-ND
LED Indication - Discrete 160-LTST-C155TBJRKTDKR-ND
LED BLUE/RED CLEAR CHIP SMD

LED BLUE/RED CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - LTST-C155TBJRKT - 924580-LTST-C155TBJRKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C155TBJRKT
924580-LTST-C155TBJRKT
LED Indication - Discrete - LTST-C155TBJRKT 924580-LTST-C155TBJRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924580-LTST-C155TBJR KT Features: Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Family Name: LTST-C155 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924580-LTST-C155TBJRKT
Features: Blue, Red 470nm Blue, 631nm Red LED Indication - Discrete 3.3V Blue, 2V Red 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Family Name: LTST-C155
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-C155TBJRKTCT-ND 924580-LTST-C155TBJRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C155TBJRKT
LED Package: 1210 (3225 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 468 to 639 nm (4680 to 6390 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXK02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details