LED GREEN/ORANGE CLR CHIP SMD
Green, Orange 571nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 1210 (3225 Metric)
LED GREEN/ORANGE CLR CHIP SMD
Manufacturer: Lite-On Inc.
Win Source Part Number: 880202-LTST-C155KGKF
Features: Green, Orange 571nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Family Name: LTST-C155
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Standard LEDs - SMD SMD LED Bi-Color Grn 35mcd/Org 95mcd
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-C155KGKFKTDKR-ND | 880202-LTST-C155KGKFKT | LTST-C155KGKFKT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-C155KGKFKT | Standard LEDs - SMD |
| LED Package: | 1210 (3225 Metric) | ||
| LED Type | Orange; Green; Multi-Colored | ||
| Peak Wavelength | 574 to 611 nm (5740 to 6110 Å) | ||
| Viewing Angle | 130 degrees |