Lite-On Electronics, Inc. LED Indication - Discrete LTST-C155KGJSKT

Description
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1410-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1410-2-ND
LED Indication - Discrete 160-1410-2-ND
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)

Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1410-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1410-6-ND
LED Indication - Discrete 160-1410-6-ND
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)

Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1410-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1410-1-ND
LED Indication - Discrete 160-1410-1-ND
Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)

Green, Yellow 571nm Green, 589nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C155KGJSKT
012584-LTST-C155KGJSKT
LED Indication - Discrete - LTST-C155KGJSKT 012584-LTST-C155KGJSKT
Manufacturer: Lite-On Inc. Win Source Part Number: 012584-LTST-C155KGJS KT Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2V Green, 2V Yellow Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Green, 30mcd Yellow Lens Style/Size: Rectangle with Flat Top Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 571nm Green, 589nm Yellow Wavelength - Peak: 574nm Green, 591nm Yellow Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Signalling, Automation & Process Control, Communications & Networking

Manufacturer: Lite-On Inc.
Win Source Part Number: 012584-LTST-C155KGJSKT
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2V Green, 2V Yellow
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 30mcd Yellow
Lens Style/Size: Rectangle with Flat Top
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 571nm Green, 589nm Yellow
Wavelength - Peak: 574nm Green, 591nm Yellow
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signalling, Automation & Process Control, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C155KGJSKT
Standard LEDs - SMD LTST-C155KGJSKT
Standard LEDs - SMD Green/Yellow Clear

Standard LEDs - SMD Green/Yellow Clear

Buy Now
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C155KGJSKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C155KGJSKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C155KGJSKT
SMD-4P,2.7x3.2mm Light Emitting Diodes (LED) ROHS

SMD-4P,2.7x3.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1410-2-ND 012584-LTST-C155KGJSKT LTST-C155KGJSKT LTST-C155KGJSKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C155KGJSKT Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1210 (3225 Metric)
LED Type Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 574 to 591 nm (5740 to 5910 Å) 571 nm (5710 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
5.0X5.0MM RGB FULL COLOR SMD LED - AAAF5051-04 - Kingbright Corporation
Specs
LED Package: Top-Emitting Tri-Color SMD LED
LED Type Red; Green; Blue
Peak Wavelength 460 to 624 nm (4600 to 6240 Å)
View Details
2 suppliers