Lite-On USA International Inc. LEDs LTST-C155KGJRKT

Description
Lite-On LTST-C155KGJRKT LED
Request a Quote Datasheet
Description
Lite-On LTST-C155KGJRKT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6921284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C155KGJRKT LED

Lite-On LTST-C155KGJRKT LED

Supplier's Site
LEDs - 6921284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C155KGJRKT LED

Lite-On LTST-C155KGJRKT LED

Supplier's Site
LEDs - 1690410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-C155KGJRKT LED

Lite-On LTST-C155KGJRKT LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C155KGJRKT
1064400-LTST-C155KGJRKT
LED Indication - Discrete - LTST-C155KGJRKT 1064400-LTST-C155KGJRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064400-LTST-C155KGJ RKT Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2V Green, 2V Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Green, 45mcd Red Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 571nm Green, 631nm Red Wavelength - Peak: 574nm Green, 639nm Red Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064400-LTST-C155KGJRKT
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2V Green, 2V Red
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 45mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 571nm Green, 631nm Red
Wavelength - Peak: 574nm Green, 639nm Red
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 160-1409-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1409-6-ND
LED Indication - Discrete 160-1409-6-ND
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1409-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1409-1-ND
LED Indication - Discrete 160-1409-1-ND
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1409-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1409-2-ND
LED Indication - Discrete 160-1409-2-ND
Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Green, Red 571nm Green, 631nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C155KGJRKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C155KGJRKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C155KGJRKT
20mA 无色透明透镜 -55°C~+85°C Red,Green-yellow 130° 75mW 2V 1210 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -55°C~+85°C Red,Green-yellow 130° 75mW 2V 1210 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C155KGJRKT
Standard LEDs - SMD LTST-C155KGJRKT
Standard LEDs - SMD Green/Red Clear

Standard LEDs - SMD Green/Red Clear

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6921284 6921284P 1064400-LTST-C155KGJRKT 160-1409-6-ND LTST-C155KGJRKT LTST-C155KGJRKT
Product Name LEDs LEDs LED Indication - Discrete - LTST-C155KGJRKT LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 3.2 x 2.7mm 1210 (3225 Metric)
LED Type Red; Green; Clear Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Yellow; Green; Red,Green-yellow
Peak Wavelength 571 to 631 nm (5710 to 6310 Å) 571 nm (5710 Å) 574 to 639 nm (5740 to 6390 Å) 571 nm (5710 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 45 milliCandela 35 to 45 milliCandela 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
LED Indication - Discrete - APA2106MGC-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
2 suppliers