Lite-On USA International Inc. LED Indication - Discrete LTST-C155GYKT

Description
Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1171-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1171-1-ND
LED Indication - Discrete 160-1171-1-ND
Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 1210 (3225 Metric)

Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1171-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1171-2-ND
LED Indication - Discrete 160-1171-2-ND
Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 1210 (3225 Metric)

Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1171-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1171-6-ND
LED Indication - Discrete 160-1171-6-ND
Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 1210 (3225 Metric)

Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C155GYKT
1064399-LTST-C155GYKT
LED Indication - Discrete - LTST-C155GYKT 1064399-LTST-C155GYKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064399-LTST-C155GYK T Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2.1V Yellow Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Green, 2.5mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm Current - Test: 10mA Green, 10mA Yellow Wavelength - Dominant: 569nm Green, 588nm Yellow Wavelength - Peak: 565nm Green, 585nm Yellow Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064399-LTST-C155GYKT
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 2.1V Yellow
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd Green, 2.5mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm
Current - Test: 10mA Green, 10mA Yellow
Wavelength - Dominant: 569nm Green, 588nm Yellow
Wavelength - Peak: 565nm Green, 585nm Yellow
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C155GYKT
Standard LEDs - SMD LTST-C155GYKT
Standard LEDs - SMD Green/Yellow Clear

Standard LEDs - SMD Green/Yellow Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1171-1-ND 1064399-LTST-C155GYKT LTST-C155GYKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C155GYKT Standard LEDs - SMD
LED Package: 1210 (3225 Metric)
LED Type Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 to 585 nm (5650 to 5850 Å) 569 nm (5690 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers