Lite-On USA International Inc. LED Indication - Discrete - LTST-C155GEKT LTST-C155GEKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020699-LTST-C155GEKT Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2V Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7mcd Green, 6mcd Red Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 569nm Green, 621nm Red Wavelength - Peak: 565nm Green, 630nm Red Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): SML-LX1210IGW-TR; KPTB-1615ESGC; SML-LX0606SISUGCTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020699-LTST-C155GEKT Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2V Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7mcd Green, 6mcd Red Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 569nm Green, 621nm Red Wavelength - Peak: 565nm Green, 630nm Red Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): SML-LX1210IGW-TR; KPTB-1615ESGC; SML-LX0606SISUGCTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C155GEKT - 020699-LTST-C155GEKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C155GEKT
020699-LTST-C155GEKT
LED Indication - Discrete - LTST-C155GEKT 020699-LTST-C155GEKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020699-LTST-C155GEKT Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2V Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7mcd Green, 6mcd Red Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 569nm Green, 621nm Red Wavelength - Peak: 565nm Green, 630nm Red Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): SML-LX1210IGW-TR; KPTB-1615ESGC; SML-LX0606SISUGCTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics

Manufacturer: Lite-On Inc.
Win Source Part Number: 020699-LTST-C155GEKT
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 2V Red
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7mcd Green, 6mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm
Current - Test: 10mA Green, 10mA Red
Wavelength - Dominant: 569nm Green, 621nm Red
Wavelength - Peak: 565nm Green, 630nm Red
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): SML-LX1210IGW-TR; KPTB-1615ESGC; SML-LX0606SISUGCTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics

Buy Now Datasheet
LED Indication - Discrete - 160-1172-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1172-6-ND
LED Indication - Discrete 160-1172-6-ND
Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 1210 (3225 Metric)

Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1172-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1172-2-ND
LED Indication - Discrete 160-1172-2-ND
Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 1210 (3225 Metric)

Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1172-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1172-1-ND
LED Indication - Discrete 160-1172-1-ND
Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 1210 (3225 Metric)

Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C155GEKT
Standard LEDs - SMD LTST-C155GEKT
Standard LEDs - SMD Green/Red Clear

Standard LEDs - SMD Green/Red Clear

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C155GEKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C155GEKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C155GEKT
20mA 无色透明透镜 -55°C~+85°C Orange-red,Green-yel low 130° 100mW 1210 Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -55°C~+85°C Orange-red,Green-yellow 130° 100mW 1210 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 020699-LTST-C155GEKT 160-1172-6-ND LTST-C155GEKT LTST-C155GEKT
Product Name LED Indication - Discrete - LTST-C155GEKT LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Orange; Yellow; Green; Orange-red,Green-yellow
Peak Wavelength 569 nm (5690 Å) 565 to 630 nm (5650 to 6300 Å) 569 nm (5690 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Forward Voltage 2.1 volts 2 to 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - 516-2132-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers