Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072847-LTST-C155GAK
Length: 2.7 mm
Mounting: SMD (SMT)
Number of Elements: 2
Forward Voltage: 2.6 V
Luminous Intensity: 7 mcd
Power Dissipation: 100 mW
Forward Current: 30 mA
Reverse Voltage: 5 V
Viewing Angle: 130 °
Lens Color: Clear
Number of Pins: 4
Categories: OEM Parts(J-L)
Case / Package: 3125
Number of LEDs: 2
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Test Current: 10 mA
Dominant Wavelength: 602 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072847-LTST-C155GAKT |
| Product Name | OEM Parts - OEM Parts (J - L) - LTST-C155GAKT |