Manufacturer: Lite-On Inc.
Win Source Part Number: 020698-LTST-C150YKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Standard LEDs - SMD Yellow Clear 588nm
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 020698-LTST-C150YKT | 6920884 | 6920884P | 160-1170-1-ND | LTST-C150YKT |
| Product Name | LED Indication - Discrete - LTST-C150YKT | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Yellow; Yellow | Yellow; Clear | Yellow | ||
| Peak Wavelength | 588 nm (5880 Å) | 588 nm (5880 Å) | 585 nm (5850 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | ||
| Forward Voltage | 2.1 volts | 2.6 volts | 2.1 volts | ||
| Lens Type | Flat Lens | Flat Lens |