Lite-On Electronics, Inc. LED Indication - Discrete LTST-C150UBKT

Description
Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-C150UBKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-C150UBKT-ND
LED Indication - Discrete LTST-C150UBKT-ND
Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)

Blue 466nm LED Indication - Discrete 3.8V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number LTST-C150UBKT-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers