Lite-On USA International Inc. LED Indication - Discrete LTST-C150TGKT

Description
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2018-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2018-2-ND
LED Indication - Discrete 160-2018-2-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2018-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2018-1-ND
LED Indication - Discrete 160-2018-1-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-2018-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2018-6-ND
LED Indication - Discrete 160-2018-6-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - LTST-C150TGKT - 072683-LTST-C150TGKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C150TGKT
072683-LTST-C150TGKT
LED Indication - Discrete - LTST-C150TGKT 072683-LTST-C150TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 072683-LTST-C150TGKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 260.5mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 072683-LTST-C150TGKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 260.5mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C150TGKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C150TGKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C150TGKT
20mA 260.5mcd 无色透明透镜 -20°C~+80°C 525nm Emerald 130° 76mW 3.2V 1206 Light Emitting Diodes (LED) ROHS

20mA 260.5mcd 无色透明透镜 -20°C~+80°C 525nm Emerald 130° 76mW 3.2V 1206 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C150TGKT
Standard LEDs - SMD LTST-C150TGKT
Standard LEDs - SMD Green Clear 525nm

Standard LEDs - SMD Green Clear 525nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2018-2-ND 072683-LTST-C150TGKT LTST-C150TGKT LTST-C150TGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C150TGKT Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Green Green; Green Emerald
Peak Wavelength 530 nm (5300 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 260 milliCandela 260 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM ORANGE SMD LED - AA2214SES/J4 - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers