Manufacturer: Lite-On Inc.
Win Source Part Number: 020697-LTST-C150KSKT
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 591nm
Wavelength - Peak: 588nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Signalling, Automation & Process Control, Communications & Networking
Quantity per package: 3k pcs
Yellow 591nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Yellow 591nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Yellow 591nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Standard LEDs - SMD Yellow Clear 587nm
20mA 70mcd 无色透明透镜 -55°C~+85°C 587nm Yellow 130° 75mW 2.1V 1206 Light Emitting Diodes (LED) ROHS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6920878 | 6920878P | 020697-LTST-C150KSKT | 160-1406-2-ND | LTST-C150KSKT | LTST-C150KSKT |
| Product Name | LEDs | LEDs | LED Indication - Discrete - LTST-C150KSKT | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 3.2 x 1.6mm | 1206 (3216 Metric) | ||||
| LED Type | Yellow; Clear | Yellow; Yellow | Yellow | Yellow; Yellow | ||
| Peak Wavelength | 587 nm (5870 Å) | 591 nm (5910 Å) | 588 nm (5880 Å) | 587 nm (5870 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 60 milliCandela | 70 milliCandela | 70 milliCandela |