Manufacturer: Lite-On Inc.
Win Source Part Number: 109452-LTST-C150KRKT
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)
Red 631nm LED Indication - Discrete 2V 1206 (3216 Metric)
20mA 54mcd 无色透明透镜 -30°C~+85°C 624nm Red 130° 62.5mW 2V 1206 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD Red Clear 631nm
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6920874 | 6920874P | 109452-LTST-C150KRKT | 160-1405-2-ND | LTST-C150KRKT | LTST-C150KRKT |
| Product Name | LEDs | LEDs | LED Indication - Discrete - LTST-C150KRKT | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD |
| LED Package: | 3.2 x 1.6mm | 1206 (3216 Metric) | ||||
| LED Type | Red; Clear | Red; Red | Red | Red; Red | ||
| Peak Wavelength | 631 nm (6310 Å) | 631 nm (6310 Å) | 639 nm (6390 Å) | 624 nm (6240 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 54 milliCandela | 54 milliCandela | 54 milliCandela |