Lite-On USA International Inc. LED Indication - Discrete LTST-C150KFKT

Description
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1403-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1403-1-ND
LED Indication - Discrete 160-1403-1-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1403-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1403-6-ND
LED Indication - Discrete 160-1403-6-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1403-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1403-2-ND
LED Indication - Discrete 160-1403-2-ND
Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C150KFKT
Standard LEDs - SMD LTST-C150KFKT
Standard LEDs - SMD Orange Clear 605nm

Standard LEDs - SMD Orange Clear 605nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1403-1-ND LTST-C150KFKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343YC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers