Lite-On Electronics, Inc. LED Indication - Discrete - LTST-C150KAKT LTST-C150KAKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924577-LTST-C150KAKT Features: Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C150 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1402-2, 160-1402-1, LTSTC150KAKT, 160-1402-6
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924577-LTST-C150KAKT Features: Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C150 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1402-2, 160-1402-1, LTSTC150KAKT, 160-1402-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C150KAKT
924577-LTST-C150KAKT
LED Indication - Discrete - LTST-C150KAKT 924577-LTST-C150KAKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924577-LTST-C150KAKT Features: Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C150 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1402-2, 160-1402-1, LTSTC150KAKT, 160-1402-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 924577-LTST-C150KAKT
Features: Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: LTST-C150
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1402-2, 160-1402-1, LTSTC150KAKT, 160-1402-6

Buy Now Datasheet
LED Indication - Discrete - 160-1402-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1402-6-ND
LED Indication - Discrete 160-1402-6-ND
Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1402-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1402-2-ND
LED Indication - Discrete 160-1402-2-ND
Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1402-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1402-1-ND
LED Indication - Discrete 160-1402-1-ND
Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red-Orange 615nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C150KAKT
Standard LEDs - SMD LTST-C150KAKT
Standard LEDs - SMD Orange 602nm 60mcd Clear

Standard LEDs - SMD Orange 602nm 60mcd Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 924577-LTST-C150KAKT 160-1402-6-ND LTST-C150KAKT
Product Name LED Indication - Discrete - LTST-C150KAKT LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Single Rank Mini-mold Chip LED - SML-D15MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers