Lite-On USA International Inc. LED Indication - Discrete - LTST-C150GKT LTST-C150GKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020695-LTST-C150GKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.10mm Family Name: LTST-C150GKT Categories: Optoelectronics Status: Active Case / Package: 1206 Alternative Parts (Cross-Reference): KPC-3216CGCK; EAST3215GA1; EAST3215GA5-AM; Introduction Date: October 15, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, LED Lighting Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 020695-LTST-C150GKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.10mm Family Name: LTST-C150GKT Categories: Optoelectronics Status: Active Case / Package: 1206 Alternative Parts (Cross-Reference): KPC-3216CGCK; EAST3215GA1; EAST3215GA5-AM; Introduction Date: October 15, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, LED Lighting Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C150GKT
020695-LTST-C150GKT
LED Indication - Discrete - LTST-C150GKT 020695-LTST-C150GKT
Manufacturer: Lite-On Inc. Win Source Part Number: 020695-LTST-C150GKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.10mm Family Name: LTST-C150GKT Categories: Optoelectronics Status: Active Case / Package: 1206 Alternative Parts (Cross-Reference): KPC-3216CGCK; EAST3215GA1; EAST3215GA5-AM; Introduction Date: October 15, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, LED Lighting Quantity per package: 3k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 020695-LTST-C150GKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 1.60mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.10mm
Family Name: LTST-C150GKT
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Alternative Parts (Cross-Reference): KPC-3216CGCK; EAST3215GA1; EAST3215GA5-AM;
Introduction Date: October 15, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, LED Lighting
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 160-1169-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1169-1-ND
LED Indication - Discrete 160-1169-1-ND
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1169-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1169-6-ND
LED Indication - Discrete 160-1169-6-ND
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1169-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1169-2-ND
LED Indication - Discrete 160-1169-2-ND
Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 569nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LTST-C150GKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LTST-C150GKT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LTST-C150GKT
20mA 6mcd 无色透明透镜 -55°C~+85°C 569nm Green-yellow 130° 100mW 2.1V 1206 Light Emitting Diodes (LED) ROHS

20mA 6mcd 无色透明透镜 -55°C~+85°C 569nm Green-yellow 130° 100mW 2.1V 1206 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C150GKT
Standard LEDs - SMD LTST-C150GKT
Standard LEDs - SMD Green Clear 569nm

Standard LEDs - SMD Green Clear 569nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 020695-LTST-C150GKT 160-1169-1-ND LTST-C150GKT LTST-C150GKT
Product Name LED Indication - Discrete - LTST-C150GKT LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Type Green; Green Green Yellow; Green; Green-yellow
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Type Red; Yellow; Green; Multi-Colored; Green, Red, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details