Lite-On USA International Inc. LED Indication - Discrete LTST-C150AKT

Description
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1166-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1166-2-ND
LED Indication - Discrete 160-1166-2-ND
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1166-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1166-6-ND
LED Indication - Discrete 160-1166-6-ND
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 160-1166-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1166-1-ND
LED Indication - Discrete 160-1166-1-ND
Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-C150AKT
880198-LTST-C150AKT
LED Indication - Discrete - LTST-C150AKT 880198-LTST-C150AKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880198-LTST-C150AKT Features: Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: LTST-C150 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1166-6, LTSTC150AKT, 160-1166-1, 160-1166-2

Manufacturer: Lite-On Inc.
Win Source Part Number: 880198-LTST-C150AKT
Features: Amber 602nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: LTST-C150
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1166-6, LTSTC150AKT, 160-1166-1, 160-1166-2

Buy Now Datasheet
Orange 3.2 x 1.6 x 1.1 mm (1206) 130° Water Clear 2.5 mcd 2.1 V LED SMT - 456-LTST-C150AKT - Utmel Electronic Limited
Hong Kong, China
Orange 3.2 x 1.6 x 1.1 mm (1206) 130° Water Clear 2.5 mcd 2.1 V LED SMT
456-LTST-C150AKT
Orange 3.2 x 1.6 x 1.1 mm (1206) 130° Water Clear 2.5 mcd 2.1 V LED SMT 456-LTST-C150AKT
Orange 3.2 x 1.6 x 1.1 mm (1206) 130° Water Clear 2.5 mcd 2.1 V LED SMT

Orange 3.2 x 1.6 x 1.1 mm (1206) 130° Water Clear 2.5 mcd 2.1 V LED SMT

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-C150AKT
Standard LEDs - SMD LTST-C150AKT
Standard LEDs - SMD Amber Clear 602nm

Standard LEDs - SMD Amber Clear 602nm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1166-2-ND 880198-LTST-C150AKT 456-LTST-C150AKT LTST-C150AKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-C150AKT Orange 3.2 x 1.6 x 1.1 mm (1206) 130° Water Clear 2.5 mcd 2.1 V LED SMT Standard LEDs - SMD
LED Package: 1206 (3216 Metric) 3.20mm L x 1.60mm W
LED Type Amber Orange; Amber
Peak Wavelength 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - ASMB-6WZ0-0A101-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; White
Luminous Intensity 1900 milliCandela
View Details
2 suppliers