Lite-On Electronics, Inc. LED Indication - Discrete - LTST-5630VEWT LTST-5630VEWT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 802506-LTST-5630VEWT Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 120mA Wavelength - Dominant: 624nm Wavelength - Peak: 631nm Part Status: Obsolete (End Of Life) Dimension: 5.30mm L x 3.00mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 4-SMD, Flat Leads Height (Maximum): 0.90mm Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 802506-LTST-5630VEWT Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 120mA Wavelength - Dominant: 624nm Wavelength - Peak: 631nm Part Status: Obsolete (End Of Life) Dimension: 5.30mm L x 3.00mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 4-SMD, Flat Leads Height (Maximum): 0.90mm Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-5630VEWT
802506-LTST-5630VEWT
LED Indication - Discrete - LTST-5630VEWT 802506-LTST-5630VEWT
Manufacturer: Lite-On Inc. Win Source Part Number: 802506-LTST-5630VEWT Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 120mA Wavelength - Dominant: 624nm Wavelength - Peak: 631nm Part Status: Obsolete (End Of Life) Dimension: 5.30mm L x 3.00mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 4-SMD, Flat Leads Height (Maximum): 0.90mm Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 802506-LTST-5630VEWT
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Voltage - Forward (Vf) (Typ): 2.3V
Current - Test: 120mA
Wavelength - Dominant: 624nm
Wavelength - Peak: 631nm
Part Status: Obsolete (End Of Life)
Dimension: 5.30mm L x 3.00mm W
Lens Style: Rectangle with Flat Top
Manufacturer Package: 4-SMD, Flat Leads
Height (Maximum): 0.90mm
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 802506-LTST-5630VEWT
Product Name LED Indication - Discrete - LTST-5630VEWT
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1394-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details