Lite-On Electronics, Inc. LED Indication - Discrete - LTST-5630VDWT LTST-5630VDWT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924575-LTST-5630VDWT Features: Red - LED Indication - Discrete 2.3V 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924575-LTST-5630VDWT Features: Red - LED Indication - Discrete 2.3V 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-5630VDWT - 924575-LTST-5630VDWT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-5630VDWT
924575-LTST-5630VDWT
LED Indication - Discrete - LTST-5630VDWT 924575-LTST-5630VDWT
Manufacturer: Lite-On Inc. Win Source Part Number: 924575-LTST-5630VDWT Features: Red - LED Indication - Discrete 2.3V 4-SMD, Flat Lead Exposed Pad Package: 4-SMD, Flat Lead Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924575-LTST-5630VDWT
Features: Red - LED Indication - Discrete 2.3V 4-SMD, Flat Lead Exposed Pad
Package: 4-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 924575-LTST-5630VDWT
Product Name LED Indication - Discrete - LTST-5630VDWT
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details