Lite-On Electronics, Inc. LED Indication - Discrete - LTST-5630UBWT LTST-5630UBWT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 802314-LTST-5630UBWT Mounting Style: SMD Color: Blue Viewing Angle: 120° Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 120mA Wavelength - Dominant: 460nm Wavelength - Peak: 458nm Part Status: Obsolete (End Of Life) Supplier Device Package: 4-SMD Dimension: 5.30mm L x 3.00mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 4-SMD, Flat Lead Exposed Pad Height (Maximum): 1.10mm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 802314-LTST-5630UBWT Mounting Style: SMD Color: Blue Viewing Angle: 120° Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 120mA Wavelength - Dominant: 460nm Wavelength - Peak: 458nm Part Status: Obsolete (End Of Life) Supplier Device Package: 4-SMD Dimension: 5.30mm L x 3.00mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 4-SMD, Flat Lead Exposed Pad Height (Maximum): 1.10mm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-5630UBWT
802314-LTST-5630UBWT
LED Indication - Discrete - LTST-5630UBWT 802314-LTST-5630UBWT
Manufacturer: Lite-On Inc. Win Source Part Number: 802314-LTST-5630UBWT Mounting Style: SMD Color: Blue Viewing Angle: 120° Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 120mA Wavelength - Dominant: 460nm Wavelength - Peak: 458nm Part Status: Obsolete (End Of Life) Supplier Device Package: 4-SMD Dimension: 5.30mm L x 3.00mm W Lens Style: Rectangle with Flat Top Manufacturer Package: 4-SMD, Flat Lead Exposed Pad Height (Maximum): 1.10mm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 802314-LTST-5630UBWT
Mounting Style: SMD
Color: Blue
Viewing Angle: 120°
Lens Transparency: Diffused
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 120mA
Wavelength - Dominant: 460nm
Wavelength - Peak: 458nm
Part Status: Obsolete (End Of Life)
Supplier Device Package: 4-SMD
Dimension: 5.30mm L x 3.00mm W
Lens Style: Rectangle with Flat Top
Manufacturer Package: 4-SMD, Flat Lead Exposed Pad
Height (Maximum): 1.10mm
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 802314-LTST-5630UBWT
Product Name LED Indication - Discrete - LTST-5630UBWT
LED Type Blue; Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ60-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 10 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details