Lite-On USA International Inc. LED Indication - Discrete LTST-108TBKT

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1868-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1868-1-ND
LED Indication - Discrete 160-1868-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1868-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1868-6-ND
LED Indication - Discrete 160-1868-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1868-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1868-2-ND
LED Indication - Discrete 160-1868-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-108TBKT
924574-LTST-108TBKT
LED Indication - Discrete - LTST-108TBKT 924574-LTST-108TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924574-LTST-108TBKT Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-108 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: LTST108TBKT, 160-1868-1, 160-1868-2, 160-1868-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 924574-LTST-108TBKT
Features: Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTST-108
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTST108TBKT, 160-1868-1, 160-1868-2, 160-1868-6

Buy Now Datasheet
LEDs - 1278412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-108TBKT LED

Lite-On LTST-108TBKT LED

Supplier's Site
LEDs - 1278412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-108TBKT LED

Lite-On LTST-108TBKT LED

Supplier's Site
LEDs - 1689459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTST-108TBKT LED

Lite-On LTST-108TBKT LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-108TBKT
Standard LEDs - SMD LTST-108TBKT
Standard LEDs - SMD SMD Side View 0.8mm Blue 470nm 200mcd

Standard LEDs - SMD SMD Side View 0.8mm Blue 470nm 200mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1868-1-ND 924574-LTST-108TBKT 1278412P 1278412 LTST-108TBKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-108TBKT LEDs LEDs Standard LEDs - SMD
LED Package: 2-SMD, No Lead 2.55 x 1.2 x 0.8mm
LED Type Blue Blue; Clear
Peak Wavelength 468 nm (4680 Å) 475 nm (4750 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details