Lite-On USA International Inc. LEDs LTST-108KRKT

Description
Red LED SMD Side-View 631nm 110deg
Request a Quote Datasheet
Description
Red LED SMD Side-View 631nm 110deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1278411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED SMD Side-View 631nm 110deg

Red LED SMD Side-View 631nm 110deg

Supplier's Site
LEDs - 1278411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED SMD Side-View 631nm 110deg

Red LED SMD Side-View 631nm 110deg

Supplier's Site
LEDs - 1689458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED SMD Side-View 631nm 110deg

Red LED SMD Side-View 631nm 110deg

Supplier's Site
LED Indication - Discrete - 160-LTST-108KRKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-108KRKTTR-ND
LED Indication - Discrete 160-LTST-108KRKTTR-ND
Red 631nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-108KRKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-108KRKTDKR-ND
LED Indication - Discrete 160-LTST-108KRKTDKR-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-108KRKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-108KRKTCT-ND
LED Indication - Discrete 160-LTST-108KRKTCT-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-108KRKT
Standard LEDs - SMD LTST-108KRKT
Standard LEDs - SMD SMD Side View 0.8mm Red 631nm 200mcd

Standard LEDs - SMD SMD Side View 0.8mm Red 631nm 200mcd

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1278411P 1278411 160-LTST-108KRKTTR-ND LTST-108KRKT
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - SMD
Forward Voltage 2.4 volts 2.1 volts
LED Package: 2.55 x 1.2 x 0.8mm 2-SMD, No Lead
LED Type Red; Clear Red
Peak Wavelength 631 nm (6310 Å) 639 nm (6390 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details