Lite-On Electronics, Inc. LED Indication - Discrete LTST-108KGKT

Description
LED GREEN CLEAR SMD R/A
Request a Quote Datasheet
Description
LED GREEN CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-108KGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-108KGKTDKR-ND
LED Indication - Discrete 160-LTST-108KGKTDKR-ND
LED GREEN CLEAR SMD R/A

LED GREEN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-108KGKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-108KGKTTR-ND
LED Indication - Discrete 160-LTST-108KGKTTR-ND
Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-108KGKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-108KGKTCT-ND
LED Indication - Discrete 160-LTST-108KGKTCT-ND
LED GREEN CLEAR SMD R/A

LED GREEN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - LTST-108KGKT - 924573-LTST-108KGKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-108KGKT
924573-LTST-108KGKT
LED Indication - Discrete - LTST-108KGKT 924573-LTST-108KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924573-LTST-108KGKT Features: Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-108 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924573-LTST-108KGKT
Features: Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTST-108
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-108KGKT
Standard LEDs - SMD LTST-108KGKT
Standard LEDs - SMD SMD Side View 0.8mm Green 571nm 150mcd

Standard LEDs - SMD SMD Side View 0.8mm Green 571nm 150mcd

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-108KGKTDKR-ND 924573-LTST-108KGKT LTST-108KGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-108KGKT Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details