Lite-On Electronics, Inc. LED Indication - Discrete LTST-020ZGL

Description
Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1867-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1867-6-ND
LED Indication - Discrete 160-1867-6-ND
Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead

Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1867-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1867-2-ND
LED Indication - Discrete 160-1867-2-ND
Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead

Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1867-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1867-1-ND
LED Indication - Discrete 160-1867-1-ND
Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead

Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-020ZGL
924572-LTST-020ZGL
LED Indication - Discrete - LTST-020ZGL 924572-LTST-020ZGL
Manufacturer: Lite-On Inc. Win Source Part Number: 924572-LTST-020ZGL Features: Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-020 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-1867-1, 160-1867-2, LTST020ZGL, 160-1867-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 924572-LTST-020ZGL
Features: Green 530nm LED Indication - Discrete 3.25V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTST-020
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-1867-1, 160-1867-2, LTST020ZGL, 160-1867-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-020ZGL
Standard LEDs - SMD LTST-020ZGL
Standard LEDs - SMD Green 571nm 120mcd PLCC 0.6mm Height

Standard LEDs - SMD Green 571nm 120mcd PLCC 0.6mm Height

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1867-6-ND 924572-LTST-020ZGL LTST-020ZGL
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-020ZGL Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 530 nm (5300 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details