Lite-On Electronics, Inc. LED Indication - Discrete LTST-020ZBL

Description
Blue 465nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1873-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1873-2-ND
LED Indication - Discrete 160-1873-2-ND
Blue 465nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1873-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle - ALMD-LL37-XZ002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
5 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details