Lite-On Electronics, Inc. LED Indication - Discrete LTST-020TGKT

Description
Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-020TGKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-020TGKTTR-ND
LED Indication - Discrete 160-LTST-020TGKTTR-ND
Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-020TGKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-020TGKTCT-ND
LED Indication - Discrete 160-LTST-020TGKTCT-ND
LED GREEN CLEAR SMD R/A

LED GREEN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-020TGKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-020TGKTDKR-ND
LED Indication - Discrete 160-LTST-020TGKTDKR-ND
LED GREEN CLEAR SMD R/A

LED GREEN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - LTST-020TGKT - 924571-LTST-020TGKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-020TGKT
924571-LTST-020TGKT
LED Indication - Discrete - LTST-020TGKT 924571-LTST-020TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 924571-LTST-020TGKT Features: Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-020 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924571-LTST-020TGKT
Features: Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTST-020
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-020TGKTTR-ND 924571-LTST-020TGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-020TGKT
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13C02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details