Lite-On Electronics, Inc. LED Indication - Discrete LTST-020TBKT

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2251-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2251-1-ND
LED Indication - Discrete 160-2251-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2251-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2251-6-ND
LED Indication - Discrete 160-2251-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2251-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2251-2-ND
LED Indication - Discrete 160-2251-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-020TBKT
Standard LEDs - SMD LTST-020TBKT
Standard LEDs - SMD SMD Side View 0.6mm Blue 470nm 150mcd

Standard LEDs - SMD SMD Side View 0.6mm Blue 470nm 150mcd

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2251-1-ND LTST-020TBKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Mini-mold Chip LED - SML-D14YW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details