Lite-On Electronics, Inc. LED Indication - Discrete LTST-020KSKT

Description
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1872-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1872-2-ND
LED Indication - Discrete 160-1872-2-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1872-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1872-6-ND
LED Indication - Discrete 160-1872-6-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1872-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1872-1-ND
LED Indication - Discrete 160-1872-1-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-020KSKT
Standard LEDs - SMD LTST-020KSKT
Standard LEDs - SMD SMD Side View 0.6mm Yellow 589nm 300mcd

Standard LEDs - SMD SMD Side View 0.6mm Yellow 589nm 300mcd

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1872-2-ND LTST-020KSKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15VW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers